HP logo

HP surestore tape library 2/20 ultrium library rack (hvds) Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
58166
Info modified on:
31 May 2022, 00:50:30
Warranty:
1-year next-day on-site
Long product name HP surestore tape library 2/20 ultrium library rack (hvds) Storage auto loader & library Tape Cartridge:

the hp surestore tape library 2/20 offers one or two DLT8000 or hp ultrium drives, a SCSI or fibre channel interface, remote management and 20-tape capacity. at 8.75 inches tall, it has the smallest volume of any two-drive library on the market.

HP surestore tape library 2/20 ultrium library rack (hvds) Storage auto loader & library Tape Cartridge:

the hp surestore tape library 2/20 offers one or two DLT8000 or ultrium drives, a SCSI or fibre channel interface, remote management and 20-tape capacity. at 8.75 inches tall, it has the smallest volume of any two-drive library on the market. this library also offers a wealth of expansion and upgrade kits to meet customer needs - today and tomorrow. hp's remote management features allow you to obtain status and diagnostics information, as well as manage basic library functions from a remote location. remote management tools can also integrate into leading enterprise management solutions. modular scalability and tape drive kits are available which allow the 1 or 2 drive, 20-slot library to be field upgraded to a 2 or 4 drive, 40 slot library, or even to a 2, 4 or 6 drive, 60 slot library.

Short summary description HP surestore tape library 2/20 ultrium library rack (hvds) Storage auto loader & library Tape Cartridge:

HP surestore tape library 2/20 ultrium library rack (hvds), Storage auto loader & library, Tape Cartridge

Long summary description HP surestore tape library 2/20 ultrium library rack (hvds) Storage auto loader & library Tape Cartridge:

HP surestore tape library 2/20 ultrium library rack (hvds). Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.