HP logo

HP ProBook 6470b Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313185
Info modified on:
22 Jan 2025, 05:32:51
Short summary description HP ProBook 6470b Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

HP ProBook 6470b, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6470b Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

HP ProBook 6470b. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.