HP logo

HP surestore tape library 6/60 DLT library, standalone (hvds) Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
50983
Info modified on:
31 May 2022, 00:50:27
Warranty:
1-year next-day on-site
Long product name HP surestore tape library 6/60 DLT library, standalone (hvds) Storage auto loader & library Tape Cartridge:

the hp surestore tape library 6/60 offers two, four or six DLT8000 or ultrium drives, a SCSI or fibre channel interface, remote management and 60-tape capacity. now upgradeable with redundant power supplies to support your always-on infrastructure.

HP surestore tape library 6/60 DLT library, standalone (hvds) Storage auto loader & library Tape Cartridge:

the hp surestore tape library 6/60 offers two, four or six DLT8000 or ultrium drives, a SCSI or fibre channel interface, remote management and 60-tape capacity this library also offers a wealth of expansion and upgrade kits to meet customer needs - today and tomorrow. hp's remote management features allow you to obtain status and diagnostics information, as well as manage basic library functions from a remote location. remote management tools can also integrate into leading enterprise management solutions. modular scalability and tape drive kits are available which allow the 2 or 4 drive, 60-slot library to be field upgraded to as many as 6 drives.

Short summary description HP surestore tape library 6/60 DLT library, standalone (hvds) Storage auto loader & library Tape Cartridge:

HP surestore tape library 6/60 DLT library, standalone (hvds), Storage auto loader & library, Tape Cartridge

Long summary description HP surestore tape library 6/60 DLT library, standalone (hvds) Storage auto loader & library Tape Cartridge:

HP surestore tape library 6/60 DLT library, standalone (hvds). Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.