the hp surestore tape library 4/40 offers two or four DLT8000 or ultrium drives, a SCSI or fibre channel interface, remote management and 40-tape capacity.
the hp surestore tape library 4/40 offers two or four DLT8000 or ultrium drives, a SCSI or fibre channel interface, remote management and 40-tape capacity. this library also offers a wealth of expansion and upgrade kits to meet customer needs - today and tomorrow. hp's remote management features allow you to obtain status and diagnostics information, as well as manage basic library functions from a remote location. remote management tools can also integrate into leading enterprise management solutions. modular scalability and tape drive kits are available which allow the 2 or 4 drive, 40-slot library to be field upgraded to a 60-slot library, with as many as 6 drives.
HP surestore tape library 4/40 DLT library, standalone (lvds), Storage auto loader & library, Tape Cartridge
HP surestore tape library 4/40 DLT library, standalone (lvds). Product type: Storage auto loader & library, Media type: Tape Cartridge