HP logo

HP EliteBook 8770w + 230W Docking Station Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36956
Info modified on:
01 Feb 2025, 04:58:45
Short summary description HP EliteBook 8770w + 230W Docking Station Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 8770w + 230W Docking Station, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8770w + 230W Docking Station Intel® Core™ i7 i7-3610QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD FirePro M4000 Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook 8770w + 230W Docking Station. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.