HP logo

HP Z220 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
410483
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Z220 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z220, 3.2 GHz, Intel® Xeon® E3 V2 Family, E3-1225V2, 4 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z220 Intel® Xeon® E3 V2 Family E3-1225V2 4 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z220. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1225V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Minitower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.