HP logo

HP Pavilion g7-1250sg Intel® Core™ i5 i5-2430M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82057
Info modified on:
22 Jan 2025, 05:41:23
Short summary description HP Pavilion g7-1250sg Intel® Core™ i5 i5-2430M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black, Grey:

HP Pavilion g7-1250sg, Intel® Core™ i5, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description HP Pavilion g7-1250sg Intel® Core™ i5 i5-2430M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black, Grey:

HP Pavilion g7-1250sg. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.