Intel Core i7-3520M 2.9 GHz, 8GB DDR3, 750GB 7200 rpm SATA + 24GB cache SSD, 17.3" 1920x1080 LED, NVIDIA Quadro K3000M 2GB, USB 3.0/2.0, DisplayPort, VGA, Gigabit LAN, 802.11a/b/g/n, Bluetooth 4.0, Windows 7 Professional 64
Power to Perform. Optimized for Windows® 7 Professional, HP's most powerful mobile workstation offers the highest-performing professional graphics, extreme processing power, a 43,9 cm (17.3") diagonal display and a chiseled design.
HP’s most powerful mobile workstation
Create masterful designs and jaw-dropping animations with workstation-caliber graphics by either AMD or NVIDIA. The HP EliteBook 8770w is ISV-certified so your mobile workstation runs smoothly and reliably no matter what the project is.
Creativity with business acumen
Save time by quickly accessing your favorite files with Intel Smart Response Technology. You’ll also gain fast response times for things like system boot and application startup.
Business on the run
Work efficiently in dimly lit rooms or on red eye flights. The full-size, backlit keyboard doesn’t sacrifice comfort.
HP EliteBook 8770w, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB
HP EliteBook 8770w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Charcoal