HP logo

HP Color LaserJet Enterprise M855xh Printer Colour 1200 x 1200 DPI A3

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
379812
Info modified on:
20 Aug 2024, 00:07:59
End of life date:
01 Oct 2019
Short summary description HP Color LaserJet Enterprise M855xh Printer Colour 1200 x 1200 DPI A3:

HP Color LaserJet Enterprise M855xh Printer, Laser, Colour, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M855xh Printer Colour 1200 x 1200 DPI A3:

HP Color LaserJet Enterprise M855xh Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.