HP logo

HP Compaq Pro Compaq 6005 Pro Small Form Factor PC AMD Athlon II X2 B26 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF Black, Silver

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
423655
Info modified on:
19 Mar 2021, 15:59:23
Short summary description HP Compaq Pro Compaq 6005 Pro Small Form Factor PC AMD Athlon II X2 B26 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF Black, Silver:

HP Compaq Pro Compaq 6005 Pro Small Form Factor PC, 3.2 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6005 Pro Small Form Factor PC AMD Athlon II X2 B26 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF Black, Silver:

HP Compaq Pro Compaq 6005 Pro Small Form Factor PC. Processor frequency: 3.2 GHz, Processor family: AMD Athlon II X2, Processor model: B26. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: SFF. Product type: PC. Weight: 7.26 kg. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.