location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT15-2005na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2DH0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122989645 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 06:38:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-14400F (up to 4.7 GHz with Intel® Turbo Boost Technology, 20 MB L3 cache, 10 cores, 16 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4060 Ti (8 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black :
The long product name of OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 25L Gaming Desktop GT15-2005na PC
More>>>
OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black:
The official description of OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The gaming PC for top-tier performance and customization
Look good and play even better with the OMEN by HP 25L Desktop PC. Experience incredible performance with an Intel® Processor[1] and dazzling graphics. Tailor this PC to your liking with tool-less access to internals and easy upgradability[2]. Your game never looked so good with a cutting-edge modern design and full controllable RGB lighting.

Short summary description OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black:
This short summary of the OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT15-2005na, Intel® Core™ i5, i5-14400F, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Home

Long summary description OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black:
This is an auto-generated long summary of OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

OMEN by HP GT15-2005na. Processor family: Intel® Core™ i5, Processor model: i5-14400F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060 Ti. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 600 W. Chassis type: Tower. Product type: PC. Weight: 13.8 kg. Product colour: Black

Powerful processor for action-packed gaming
Powerful processor for action-packed gaming

Ready for peak performance with an Intel® Processor[1], dazzling graphics and a 120mm front fan for staying cool.

Customize with OMEN Gaming Hub
Customize with OMEN Gaming Hub

Personalize and upgrade to your liking with OMEN Gaming Hub plus tool-less access to internal components[2].

Show off your game in style
Show off your game in style

Enjoy a premium gaming experience with this modern DIY-class gaming tower, complete with full RGB control.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [3]

Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors​. [4]

Beyond Fast

NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming. [5]

1 TB Solid-State Drive

Without the moving parts of a standard hard drive, solid-state drives are more efficient, reliable, and fast. Boot up in seconds, transfer files without waiting hours, and enjoy a snappier experience every time you use your PC.

DTS: X® Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible. [6]

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [7]

USB Type-C® 10Gbps signaling rate only
USB Type-C® 10Gbps signaling rate only

Plug in your external storage with this USB-C™ port, featuring 10Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [8]

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Effortlessly connected

Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth® 5.3 combo [9]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [10]

McAfee® LiveSafe™

Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription. [11]

Enjoy 1-month of high-quality games

Enjoy 1-month of unlimited access to over 100 high quality PC games. With games added all the time, you’ll always have something new to play. [12]

OMEN Light Studio
OMEN Light Studio

Control RGB lighting effects for all your connected and supported devices through one app. OMEN Light Studio makes it easy to personalize lighting options using a variety of effects like ambient, wave, interactive and more.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5 (14th gen)
Processor model *
i5-14400F
Processor cores
10
Processor threads
16
Processor boost frequency
4.7 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4.7 GHz
Efficient-core Max Turbo Frequency
3.5 GHz
Performance-core base frequency
2.5 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
20 MB
Processor cache type
L3
Processor base power
65 W
Maximum turbo power
148 W
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 4060 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Network
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
Tower
Colour name
Black, glass side panel, dark chrome logo
Product colour *
Black
RGB memory lighting
Yes
Introduction year
2024
Performance
Market positioning
Gaming
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Pre-installed software
Intel® Unison™, 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial; Xbox Game Pass 1-month free trial
Trial software
25 GB Dropbox storage for 12 months
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP Software provided
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198122989645
HP segment
Home
Power
Power supply *
600 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
165 mm
Depth *
396.1 mm
Height *
448 mm
Weight *
13.8 kg
Package width
498 mm
Package depth
299 mm
Package height
570 mm
Package weight
14.2 kg
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
8471500000
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer OMEN by HP GT15-2005na Intel® Core™ i5 i5-14400F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] This device has been engineered for optimal performance. Upgrading the PC may affect warranty coverage.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[5] ©2024 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[6] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[7] Actual throughput may vary.
[8] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[9] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[10] Percentage of water-based paint varies by product.
[11] Internet service required and not included. Subscription required after 30 days.
[12] 1 month trial offer for $1.00 - Promotional offers may be for new members only and/or not be valid for all members and are only available for a limited time. Offers not valid in Russia and Turkey; other geographic restrictions may apply. Credit card and Xbox account required. After promotional period, subscription automatically continues at the then-current regular price (subject to change), unless cancelled, plus applicable taxes. To stop being charged, cancel your subscription or turn off recurring billing in your Microsoft account (account.microsoft.com/services) or on your Xbox console, before the next billing date. For more details, see https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Purchase of Xbox Game Pass Ultimate automatically upgrades your existing Xbox Live Gold, Xbox Game Pass (PC or Console), and/or EA Play membership(s) to Xbox Game Pass Ultimate at a conversion ratio each based on days remaining. Learn how this works at www.xbox.com/gamepass. See Microsoft https://www.xbox.com/en-US/legal/subscription-terms for more details.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Must activate within 180 days of Windows activation.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of water based paint varies by product.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.