location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-u1013sa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2DF8EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122989539 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 19:30:46
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-14700HX (up to 5.5 GHz with Intel® Turbo Boost Technology, 33 MB L3 cache, 20 cores, 28 threads)
  • - Windows 11 Home
  • - 40.6 cm (16") diagonal WQXGA display
  • - NVIDIA® GeForce RTX™ 4070 Laptop GPU (8 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black :
The long product name of HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Transcend Laptop 16-u1013sa
More>>>
HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black:
The official description of HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play to create anything.
Ditch the scroll and take control with the OMEN Transcend 16" gaming laptop's new expansive 16:10 screen, new Intel® Core Processor[1], and NVIDIA® GeForce RTX™ 40 Series graphics card. It also has an upgraded FHD camera, so you can finally retire the blur.

Short summary description HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black:
This short summary of the HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 16-u1013sa, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black:
This is an auto-generated long summary of HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black based on the first three specs of the first five spec groups.

HP OMEN 16-u1013sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14700HX. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Black

Makes IRL look low res
Makes IRL look low res

Less scrolling and more playing with our new 16:10 screen with next gen vibrancy and a high refresh rate.

Power with a large side of cooling
Power with a large side of cooling

A next gen processor and graphics card that will easily power all your gaming and non-gaming needs.

Take it. Play it. Make it. Create it.
Take it. Play it. Make it. Create it.

Turn wherever you are into a professional studio with our new FHD webcam.

We're in this together
We're in this together

Doing our part with recycled materials, and EPEAT® Gold[2] and ENERGY STAR® certification.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [3]

Game without compromise. Go beyond performance with Intel Core and Intel Core Ultra Processors

Be everything you want to be, in-game and out with optimized performance and new features. Play harder and work smarter with Intel Core Processors​. [4]

Beyond Fast

NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming. [5]

Your Ideas, Accelerated

NVIDIA Studio platform supercharges your creative process. Our industry-leading RTX GPUs, paired with our exclusive driver technology, enhance your creative apps with a level of performance and ability that is nothing short of inspiring.

NVIDIA® G-SYNC™

By synchronizing the refresh rates of your GPU and display, NVIDIA® G-SYNC™ technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

Wide Quad Extended Graphics Array Display

Get lost in the captivating definition with 2560 × 1600 pixels. [6]

Eyesafe® Certified Display

Eyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [7]

16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

100% sRGB

Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.

Ocean-bound plastic

Built with the environment in mind, our laptop design includes sustainable materials like ocean-bound plastic in the speaker enclosure. [8]

Keyboard keycaps contain post-consumer recycled plastic
Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [9]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [10]

Enjoy a smooth wireless experience with a Wi-Fi 7 (2x2) and Bluetooth® 5.4 combo.

Enjoy a smooth wireless experience with a Wi-Fi 7 (2x2) and Bluetooth® 5.4 combo. [11]

HP True Vision FHD IR camera

Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail.

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.

McAfee® LiveSafe™

Free 12-month subscription of McAfee® LiveSafe™ service included. McAfee® LiveSafe™ service enriches your digital life by protecting your data, identity and all your devices so you can connect with confidence.

Design
Colour name
Shadow black aluminum
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2024
Product design
Sandblasted anodized cover and keyboard frame finish
Original brand name
HP
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
Native aspect ratio
16:10
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
40.6 cm
RGB colour space
sRGB
Colour gamut
100%
Display response rise/fall
3 ms
Maximum refresh rate
240 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700HX
Processor cores
20
Processor threads
28
Processor boost frequency
5.5 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.5 GHz
Efficient-core Max Turbo Frequency
3.9 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
33 MB
Processor cache type
L3
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory layout (slots x size)
2 x 16 GB
Memory slots (available)
2
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Audio system
DTS:X Ultra
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Motherboard chipset
Intel HM770
Ambient light sensor
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Pre-installed software
Intel® Unison™, 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial; 1-month Adobe free trial offer; Xbox Game Pass 1-month free trial
Trial software
25 GB Dropbox storage for 12 months
Operating system installed *
Windows 11 Home
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision FHD
HP Security tools
Camera privacy shutter; Trusted Platform Module (Firmware TPM) support
HP Software provided
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
97 Wh
Battery life (max)
6 h
Continuous video playback time
8.25 h
Fast charging
Yes
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Weight & dimensions
Width
356.5 mm
Depth
269 mm
Height
19.9 mm
Weight *
2.24 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
345 mm
Package weight
3.97 kg
Logistics data
Harmonized System (HS) code
8471300000
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP OMEN 16-u1013sa Intel® Core™ i7 i7-14700HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 7 (802.11be) Windows 11 Home Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. Intel and the Intel logo are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
[2] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[5] ©2024 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[6] WQXGA content is required to view WQXGA images.
[7] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[8] Percentage of ocean-bound plastic contained in each component varies by product.
[9] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[10] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[11] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 7 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 7 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you don't be able to turn it back on.
MobileMark 25 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-25/ for additional details.
Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17% as image default, player audio level at 100%, played full-screen from local storage, headphone attached or through speaker (if no audio jack port), wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires Windows 11 2024, select Intel® Core™ or Intel® Core™ Ultra processor, and a Wi-Fi 7 router, sold separately. Wi-Fi 7 is backwards compatible with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported. The specification for 802.11BE is a draft specification and is not final. If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
TUV Low Blue Light is the Display Compliance Test Specification quality. See https://www.certipedia.com/?locale=en#search for more details.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
Eyesafe® Display for Low Blue Light is the Display Compliance Test Specification quality. See https://eyesafe.com for more details.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
For optimal performance and battery chargeability while gaming and rendering, use the power adapter that ships with the PC. You can use the 100W/20V Type-C adapter or power bank when running light loading tasks. System-off charging is only supported on 20V Type-C adapter or power bank.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.4 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.4 will function as Bluetooth® 5.3 or lower.