location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G1q AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A26TQEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415646170 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2024 11:55:33
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Snapdragon® X Elite X1E-78-100 (up to 3.4 GHz, 12 cores)
  • - Windows 11 Pro
  • - 35.6 cm (14") diagonal 2.2K touch display
  • - Qualcomm® Adreno™ GPU
  • - 16 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP Carbon Neutral Computing Services - To the Door Service for Notebooks.. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1894EEE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf
Long product name HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue :
The long product name of HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook Ultra 14 inch G1q Notebook AI PC, 14", Touch screen, Windows 11 Pro, Qualcomm® Snapdragon™, 16GB RAM, 1TB SSD, 2.2K
More>>>
HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
The official description of HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make all time, time well spent to unleash your potential
Reclaim time from mundane tasks to collaborate and do more impactful work with an ultrathin AI PC built for the new AI era. The highly responsive HP EliteBook Ultra G1q AI PC, designed with long battery life, powers AI-applications[3] that unlock creativity and elevate your skills.

Short summary description HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This short summary of the HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 14 G1q AI PC, Qualcomm Snapdragon, 35.6 cm (14"), 2240 x 1400 pixels, 16 GB, Windows 11 Pro, Blue

Long summary description HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
This is an auto-generated long summary of HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue based on the first three specs of the first five spec groups.

HP EliteBook 14 G1q AI PC. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 35.6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Pro. Product colour: Blue. Weight: 1.34 kg

Beyond business as usual

Make every moment count with an AI PC with the power to run AI locally.[4]

Innovative collaboration

Showcase your ideas through a 5MP camera with a privacy shutter and Poly Camera Pro.[5,6]

Focus on your work

Long battery life and HP Fast Charge[7] (50% in 30mins) keep you productive in your flow.

Help protect our shared future

This HP EliteBook Ultra G1q AI PC is designed using 50% recycled aluminum in the A, C, and D covers.[8]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Lightning speeds 

This ultra power-efficient Snapdragon™ X Elite Platform, with a Hexagon™ NPU and Qualcomm™ Adreno™ GPU, supports lightning-fast speeds and optimal battery life for this thin, sleek device, while delivering the Windows applications and features you’re used to. [1]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit data rate Wi-Fi 6E. [2]

Collaboration through the NPU

Look your best on video calls and save some power too. Manage your video controls for internal and external cameras with Poly Camera Pro. Now Auto Frame, Spotlight, Background Blur, and virtual backgrounds save power running on the NPU. [9]

Designed for where life takes you

Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.

Design
Product type *
Laptop
Product colour *
Blue
Form factor *
Clamshell
Market positioning
Premium
Introduction year
2024
Original brand name
HP
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2240 x 1400 pixels
Touchscreen *
Yes
HD type
2.2K
Panel type
IPS
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor generation
Snapdragon X Elite (X1E)
Processor model *
X1E-78-100
Processor cores
12
Processor boost frequency
3.4 GHz
Processor cache
42 MB
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory data transfer rate
8400 MT/s
Storage
Storage media *
SSD
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Qualcomm Adreno
On-board graphics card model *
Qualcomm Adreno GPU
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Qualcomm
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Performance
Repairability index
7.1
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP front camera
HP Webcam 5MP
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
59 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection
Yes
Weight & dimensions
Width
312.9 mm
Depth
223.5 mm
Height (front)
8.4 cm
Height (rear)
1.12 cm
Weight *
1.34 kg
Packaging data
Package width
80 mm
Package depth
430 mm
Package height
315 mm
Country Distributor
United Kingdom 2 distributor(s)
France 1 distributor(s)
Disclaimer HP EliteBook 14 G1q AI PC Qualcomm Snapdragon X1E-78-100 Laptop 35.6 cm (14") Touchscreen 2.2K 16 GB LPDDR5x-SDRAM SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Blue:
Disclaimer

[3] AI applications that require an NPU may require software purchase, subscription or enablement by a software or platform provider, and third-party software may have specific configuration or compatibility requirements. Performance varies by use, configuration, and other factors.
[4] Next Gen AI PC with 40 to 60 TOPS NPU to enable local AI processing.
[5] Poly software planned to be available Summer 2024.
[6] Requires Windows OS.
[7] Recharges up to 50% within 30 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. Power adapter minimum of 65 watts required for battery capacities 56Whr or less. Power adapter minimum of 100 watts required for battery capacities greater than 56Whr and less than 83Whr. Power adapter minimum of 120 watts required for battery capacities greater than 83Whr and less than 100Whr. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
[8] Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Qualcomm’s numbering is not a measurement of clock speed. AI applications that require an NPU may require software purchase, subscription or enablement by a software or platform provider, and third-party software may have specific configuration or compatibility requirements. Performance varies by use, configuration, and other factors.
[2] Wi-Fi 6E requires a Wi-Fi 6E router, sold separately to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported. Wi-Fi® supporting gigabit data rate is achievable with Wi-Fi 6E (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[9] Poly software planned to be available Summer 2024. Requires Windows OS.
Technical specification disclaimers
Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Qualcomm’s numbering Is not a measurement of clock speed.
Burst frequency performance varies depending on hardware, software and overall system configuration.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB is reserved for system recovery software.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires compatible Windows 11 OS, compatible processor, and separately purchased Wi-Fi 7 router to support backwards compatibility with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported. The specification for 802.11BE is a draft specification and is not final. If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices.
Wi-Fi 6E requires a Wi-Fi 6E router, and Windows 11, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Click on Adobe icon in the start menu to take advantage of a 30 day trial membership of select Adobe software. The software is tied to the device and is not transferrable. You may also choose to enter your payment.
Features and software that require a NPU may require software purchase, subscription or enablement by a software or platform provider, and third party software may have specific configuration or compatibility requirements. Potential NPU inferencing performance varies by use, configuration, and other factors.
For new batteries, actual battery Watt-hours (Wh) may differ from the design capacity and may have a full charge capacity that differs by up to 10, which is typical for lithium-ion batteries. Battery capacity naturally decreases over time and with use, depending on several factors such as battery health management settings, shelf life, temperature, environment, loaded apps, features, system configuration, and power settings.
Recharges up to 50% within 30 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. Power adapter minimum of 65 watts required for battery capacities 56Whr or less. Power adapter minimum of 100 watts required for battery capacities greater than 56Whr and less than 83Whr. Power adapter minimum of 120 watts required for battery capacities greater than 83Whr and less than 100Whr. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
HP Sure Sense is available on select HP PCs with Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro, or Windows 11 Enterprise OS.
HP Wolf Pro Security NGAV one (1) year license is included on HP EliteBook Ultra G1q. The HP Wolf Pro Security NGAV software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security NGAV is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Wolf Pro Security at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term the subject license ends.
Mobile Mark 25 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.