HP logo

HP Pavilion dv6-6b09sa AMD A6 A6-3410MX Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6545G2 Windows 7 Home Premium White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21919
Info modified on:
23 Jan 2025, 19:11:28
End of life date:
30 Apr 2012
Short summary description HP Pavilion dv6-6b09sa AMD A6 A6-3410MX Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6545G2 Windows 7 Home Premium White:

HP Pavilion dv6-6b09sa, AMD A6, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 640 GB

Long summary description HP Pavilion dv6-6b09sa AMD A6 A6-3410MX Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6545G2 Windows 7 Home Premium White:

HP Pavilion dv6-6b09sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3410MX, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.