HP logo

HP EliteBook 2570p Intel® Core™ i5 i5-3320M Laptop 31.8 cm (12.5") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268275
Info modified on:
13 Jun 2025, 17:01:19
Short summary description HP EliteBook 2570p Intel® Core™ i5 i5-3320M Laptop 31.8 cm (12.5") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

HP EliteBook 2570p, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP EliteBook 2570p Intel® Core™ i5 i5-3320M Laptop 31.8 cm (12.5") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

HP EliteBook 2570p. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.