HP logo

HP EliteBook 8570p Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7570M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158590
Info modified on:
22 Jan 2025, 05:50:32
Short summary description HP EliteBook 8570p Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7570M Windows 7 Professional Black, Silver:

HP EliteBook 8570p, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP EliteBook 8570p Intel® Core™ i5 i5-3320M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7570M Windows 7 Professional Black, Silver:

HP EliteBook 8570p. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7570M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.