HP logo

HP 635 AMD E E-450 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Linux

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124899
Info modified on:
22 Jan 2025, 05:42:12
End of life date:
01 Jul 2012
Short summary description HP 635 AMD E E-450 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Linux:

HP 635, AMD E, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP 635 AMD E E-450 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Linux:

HP 635. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Linux. Weight: 2.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.