HP logo

HP ENVY x360 14-fc0012na Intel Core Ultra 5 125U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Brand:
Product family:
HP segment:
Home
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4255
Info modified on:
16 Jun 2025, 13:59:47
End of life date:
29 Dec 2024
Short summary description HP ENVY x360 14-fc0012na Intel Core Ultra 5 125U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

HP ENVY x360 14-fc0012na, Intel Core Ultra 5, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description HP ENVY x360 14-fc0012na Intel Core Ultra 5 125U Hybrid (2-in-1) 35.6 cm (14") Touchscreen 3K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

HP ENVY x360 14-fc0012na. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 35.6 cm (14"), HD type: 3K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product colour: Blue

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.