HP logo

HP NVIDIA Tesla M2090 6GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA Tesla M2090 6GB GDDR5:

HP NVIDIA Tesla M2090 6GB, Tesla M2090, 6 GB, GDDR5, 384 bit, PCI Express x16

Long summary description HP NVIDIA Tesla M2090 6GB GDDR5:

HP NVIDIA Tesla M2090 6GB. Graphics processor family: NVIDIA, Graphics processor: Tesla M2090. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Interface type: PCI Express x16

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.