HP logo

HP Intel Core 2 Duo E7500 processor 2.93 GHz 3 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74041
Info modified on:
14 Mar 2024, 18:14:45
Short summary description HP Intel Core 2 Duo E7500 processor 2.93 GHz 3 MB L2:

HP Intel Core 2 Duo E7500, Intel® Core™2 Duo, LGA 775 (Socket T), 45 nm, E7500, 2.93 GHz, 64-bit

Long summary description HP Intel Core 2 Duo E7500 processor 2.93 GHz 3 MB L2:

HP Intel Core 2 Duo E7500. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop. Temperature (max): 74.1 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.