HP logo

HP E-Series E24i G4 WUXGA Monitor

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
546090
Info modified on:
19 May 2025, 23:17:02
Short summary description HP E-Series E24i G4 WUXGA Monitor:

HP E-Series E24i G4 WUXGA Monitor, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LCD, 5 ms, Black

Long summary description HP E-Series E24i G4 WUXGA Monitor:

HP E-Series E24i G4 WUXGA Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.