HP logo

HP E-Series E24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173824
Info modified on:
30 Dec 2024, 17:24:01
End of life date:
30 Sept 2023
Short summary description HP E-Series E24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black, Silver:

HP E-Series E24q G4, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, 5 ms, Black, Silver

Long summary description HP E-Series E24q G4 computer monitor 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black, Silver:

HP E-Series E24q G4. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.