HP logo

HP P24v G4 Monitor computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
475474
Info modified on:
03 Jun 2025, 00:34:19
End of life date:
31 Jan 2023
Short summary description HP P24v G4 Monitor computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

HP P24v G4 Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP P24v G4 Monitor computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

HP P24v G4 Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.