HP logo

HP P22v G4 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
430805
Info modified on:
11 Jun 2024, 12:43:48
End of life date:
28 Feb 2023
Short summary description HP P22v G4 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP P22v G4, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP P22v G4 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP P22v G4. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.