HP logo

HP P27v G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
466853
Info modified on:
31 May 2024, 09:36:04
End of life date:
31 Jan 2023
Short summary description HP P27v G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP P27v G4, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP P27v G4 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP P27v G4. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.