HP logo

HP V22 FHD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103676
Info modified on:
31 May 2024, 09:36:07
End of life date:
01 Jan 2023
Short summary description HP V22 FHD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED:

HP V22 FHD, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms

Long summary description HP V22 FHD computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED:

HP V22 FHD. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.