HP logo

HP V24 FHD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99707
Info modified on:
31 May 2024, 09:36:07
End of life date:
30 Sept 2022
Short summary description HP V24 FHD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

HP V24 FHD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V24 FHD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

HP V24 FHD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.