HP logo

HP V24i FHD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149614
Info modified on:
03 Mar 2025, 15:38:19
End of life date:
31 May 2023
Short summary description HP V24i FHD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

HP V24i FHD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V24i FHD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

HP V24i FHD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.