HP logo

HP Z8 G4 Intel Xeon Bronze 3206R 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41235
Info modified on:
13 Jun 2025, 14:25:04
End of life date:
30 Apr 2022
Short summary description HP Z8 G4 Intel Xeon Bronze 3206R 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro for Workstations Tower Workstation Black:

HP Z8 G4, 1.9 GHz, Intel Xeon Bronze, 32 GB, 1.51 TB, DVD±RW, Windows 10 Pro for Workstations

Long summary description HP Z8 G4 Intel Xeon Bronze 3206R 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA Quadro RTX 6000 Windows 10 Pro for Workstations Tower Workstation Black:

HP Z8 G4. Processor frequency: 1.9 GHz, Processor family: Intel Xeon Bronze, Processor model: 3206R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro RTX 6000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.