HP logo

HP 340S G7 Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Silver

Brand:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88793
Info modified on:
01 Feb 2025, 04:42:55
Short summary description HP 340S G7 Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Silver:

HP 340S G7, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14"), 4 GB, 128 GB, FreeDOS

Long summary description HP 340S G7 Intel® Core™ i3 i3-1005G1 Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD FreeDOS Silver:

HP 340S G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.