HP logo

HP Pro 400 G9 Intel® Core™ i5 i5-13500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6295
Info modified on:
14 Apr 2025, 20:22:53
Short summary description HP Pro 400 G9 Intel® Core™ i5 i5-13500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

HP Pro 400 G9, Intel® Core™ i5, i5-13500T, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Pro 400 G9 Intel® Core™ i5 i5-13500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

HP Pro 400 G9. Processor family: Intel® Core™ i5, Processor model: i5-13500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Pro. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.42 kg. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.