HP logo

HP Series 5 Pro 23.8 inch FHD Monitor - 524pf

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82309
Info modified on:
08 Jul 2025, 12:59:22
Short summary description HP Series 5 Pro 23.8 inch FHD Monitor - 524pf:

HP Series 5 Pro 23.8 inch FHD Monitor - 524pf, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP Series 5 Pro 23.8 inch FHD Monitor - 524pf:

HP Series 5 Pro 23.8 inch FHD Monitor - 524pf. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.