HP 510 Ultra-Fast Rechargeable Wireless Mouse, Ambidextrous, RF Wireless, 4000 DPI, Black
HP 510 Ultra-Fast Rechargeable Wireless Mouse. Form factor: Ambidextrous. Device interface: RF Wireless, Movement resolution: 4000 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black