location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFF 800 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99A31ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415148728 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:41:42
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-14700 (up to 5.4 GHz with Intel® Turbo Boost Technology, 33 MB L3 cache, 16 cores, 28 threads)
  • - Windows 11 Pro
  • - Intel® UHD Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black :
The long product name of HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite SFF 800 G9 Desktop PC, Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black:
The official description of HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimized for expandability
The HP Elite 800 SFF Desktop PC delivers uncompromising performance, expandability, and reliability in a space-saving design. Equipped with the latest Intel® processor[2], speedy storage, and memory, this is the right PC for big jobs performed in smaller workspaces.

Short summary description HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black:
This short summary of the HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite SFF 800 G9, Intel® Core™ i7, i7-14700, 16 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black:
This is an auto-generated long summary of HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black based on the first three specs of the first five spec groups.

HP Elite SFF 800 G9. Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Power supply: 260 W. Chassis type: SFF. Product type: PC. Product colour: Black

Expansion for the future

Future proof your fleet with multiple drives and configurable ports that provide expandability.

Powerful Intel® processor

Blaze through your to-do list with the latest Intel® processor[2], speedy storage, and agile memory.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]

Help protect our shared future

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[6]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Powerful Intel® processor

Help speed up demanding business applications with the latest generation Intel® Core™ processors. [2]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast and efficient wireless LAN.  

Get a fast and reliable connection in dense wireless environments with optional Wi-Fi 7 [1]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Quick and secure recovery to the latest image

Users can quickly and securely restore their machines to the latest image and IT can schedule reimaging for the entire fleet using only a network connection with optional HP Sure Recover. [3]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [4]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel Core i7-14xxx
Processor model *
i7-14700
Processor cores
16
Processor threads
28
Processor boost frequency
5.4 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
33 MB
Processor cache type
L3
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
4800 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE200
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 2.0 ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2x2 Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Number of 3.5" bays
2
Product colour *
Black
Introduction year
2024
Performance
Market positioning
Premium
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC3252
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Pre-installed software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Sure Run; Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified); HP Sure Start; HP Secure Erase; HP Sure Click; HP Sure Sense; Absolute Persistence module; HP Sure Recover; HP Sure Admin; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Start Gen7; HP Sure Sense2; HP Sure Run Gen5; HP Sure Recover Gen5
HP Management tools
HP Client Catalog (download); HP Driver Packs (download); HP Image Assistant; HP Client Management Script Library (download); HP Connect for Microsoft Endpoint Manager; HP Manageability Integration Kit (download); HP Patch Assistant (download); HP CECP Enabled Configuration
HP Software provided
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial
HP segment
Business
Power
Power supply *
260 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
338 mm
Depth *
308 mm
Height *
100 mm
Weight *
5.4 kg
Package width
399 mm
Package depth
499 mm
Package height
228 mm
Package weight
7.92 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Logistics data
Harmonized System (HS) code
8471500000
Other features
Keyboard type
USB
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Disclaimer HP Elite SFF 800 G9 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Black:
Disclaimer

[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] HP Wolf Security for Business requires Windows 10 or 11 Pro and higher, includes various HP security features and is available on HP Pro, Elite, Workstation, and RPOS products. See product details for included security features and OS requirements.
[6] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[7] 100% outer box packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic.
[1] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires Windows 11 2024, Intel ® Core ™ 14th gen processors, and a Wi-Fi 7 router, sold separately. Wi-Fi 7 is backwards compatible with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported.  The specification for 802.11BE is a draft specification and is not final.  If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices. Wi-Fi® supporting gigabit data rate is achievable with Wi-Fi 7 (802.11BE) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[3] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[4] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
[7] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
HD-DVD disks cannot be played on the DVD-ROM drive. No support for DVD-RAM. Actual speeds may vary. Don’t copy copyright-protected materials. Double Layer discs can store more data than single layer discs. Discs burned with this drive may not be compatible with many existing single-layer DVD drives and players. Flawless playback on all systems is not guaranteed.
For full Intel®️ vPro®️ functionality, Windows 11 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See http://intel.com/vpro .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
System architecture design is 2 DIMMS per channel and the population starts from the furthest memory slot from the processor.
Symmetric configurations are required for the 2 DIMMs within the same memory channel.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of disk is reserved for system recovery software.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
HP Support Assistant: Requires Windows and Internet access.
PC can only be configured with one of these three available optional features: slim ODD or removable HDD or M.2 SSD bay.
Intel® Ethernet Network Adapter I225-T1: sold separately or as an optional feature.
HP Connect for Microsoft Endpoint Manager is available from the Azure Market Place for HP Pro, Elite, Z and Point-of-Sale PCs managed with Microsoft Endpoint Manager. Subscription to Microsoft Endpoint Manager required and sold separately. Network connection required.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support
HP Patch Assistant available on select HP PCs with the HP Manageability Kit that are managed through Microsoft System Center Configuration Manager. HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Availability varies by countries.
HP Sure Sense is available on select HP PCs and is not available with Windows10 Home.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 or higher.
HP Sure Click requires Windows 10 Pro or higher or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Client Security Manager Gen7 requires Windows and is available on select HP Elite and Pro PCs.
HP Sure Start Gen7 is available on select HP PCs.
HP Sure Recover Gen5 is available on select HP PCs and requires Windows 10 or higher and an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. Network based recovery using Wi-Fi is only available on PCs with Intel Wi-Fi Module.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/.
Thunderbolt™ 3.0 and Serial/PS/2 combo occupies a PCIe slot.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
myHP requires Windows OS.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
To achieve optimal memory speed, HP strongly recommends to use identical memory modules (e.g., same capacity, same part number and from the same supplier) within the same memory channel.
All memory slots are customer accessible / upgradeable.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 7 (802.11BE) functionality requires Windows 11 2024, Intel ® Core ™ 14th gen processors, and a Wi-Fi 7 router, sold separately. Wi-Fi 7 is backwards compatible with prior 802.11 specs. Available in countries where Wi-Fi 7 is supported. The specification for 802.11BE is a draft specification and is not final. If the final specification differs from the draft specification, it may affect the ability of the device to communicate with other 802.11BE devices.
256GB TLC M.2 SSD only available with 12th gen CPUs.
T400 2GB is only avaiable with 12th gen CPUs.
Starting from November 1st 2023, all shipments will require Windows to be installed on SSD to provide users a better experience. HDD can only be configured as additional data drives and not the boot drive.
All HP G9 Minis and AiOs support Wi-Fi 6E. HP 600/800 G9 TWR/SFF desktops with Intel® 13th Gen CPUs support Wi-Fi 6E. HP 600/800 G9 TWR/SFF desktops do not support Wi-Fi 6E or operate under 6GHz band when configured with Intel 12th Gen CPUs. Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.