location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 92296U printing paper A4 (210x297 mm) 50 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
92296U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92296U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698031247 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2008
Product end of life date
Bullet Points HP 92296U printing paper A4 (210x297 mm) 50 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser printing
  • - A4 (210x297 mm)
  • - 150 g/m²
  • - 50 sheets
  • - White
Warranty: 90 dayWarranty standard statement: 90 day
Long product name HP 92296U printing paper A4 (210x297 mm) 50 sheets White :
The long product name of HP 92296U printing paper A4 (210x297 mm) 50 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

92296U - A4, 210 x 297 mm, 150 g/m², 50sht
More>>>
HP 92296U printing paper A4 (210x297 mm) 50 sheets White:
The official description of HP 92296U printing paper A4 (210x297 mm) 50 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP LaserJet Monochrome Transparencies are specifically engineered to create clear and sharp black-and-white transparencies directly from your HP LaserJet printer.
- Engineered, tested and approved for use with all HP LaserJet printers No risk of jamming or melting – feeds through the printer as easily as plain paper Thick and durable material for professional quality presentations
- Crisp black text for high impact, easy-to-read transparencies Eliminate the fuzzy graphics, blurred images and dark backgrounds than can result when photocopying originals. Create attention-grabbing overhead presentations every time
- Two-sided coating means there’s no worry over which way up sheets should be placed in the printer’s paper tray. Ideal for monochrome overhead presentations and report covers

Short summary description HP 92296U printing paper A4 (210x297 mm) 50 sheets White:
This short summary of the HP 92296U printing paper A4 (210x297 mm) 50 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 92296U, Laser printing, A4 (210x297 mm), 50 sheets, 150 g/m², White, 218.4 mm

Long summary description HP 92296U printing paper A4 (210x297 mm) 50 sheets White:
This is an auto-generated long summary of HP 92296U printing paper A4 (210x297 mm) 50 sheets White based on the first three specs of the first five spec groups.

HP 92296U. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Sheets per pack: 50 sheets. Package width: 218.4 mm, Package depth: 307.3 mm, Package height: 16 mm

Features
Recommended usage *
Laser printing
Paper size *
A4 (210x297 mm)
Sheets per pack *
50 sheets
Product colour
White
Media weight *
150 g/m²
Weight & dimensions
Package width
218.4 mm
Package depth
307.3 mm
Package height
16 mm
Package weight
600 g
Country Distributor
United Kingdom 1 distributor(s)