HP 917649-850, Laptop, Indoor, 150 W, AC-to-DC, HP, ZBook 15v G5 Mobile Workstation, ZBook 15v G5 Base Pavilion Power - 15-cb079nr, Pavilion Power -...
HP 917649-850. Purpose: Laptop, Power supply type: Indoor, Output power: 150 W. Weight: 410 g. Package width: 237 mm, Package depth: 120 mm, Package height: 64 mm. Quantity per pack: 1 pc(s)