location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 23.8 inch FHD Monitor - 724pf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 23.8 inch FHD Monitor - 724pf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8X530AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498445212 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:58:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 23.8 inch FHD Monitor - 724pf
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - See and do more with FHD resolution, factory color calibration for real-life color accuracy, and 1500:1 contrast ratio[1] for deeper, brighter imagery.
  • - Enhance your work space and work life with the elegant 4-sided micro-edge frame and razor-thin profile, perfect for dual monitors thanks to seamless daisy-chaining.
  • - Make screentime comfortable with 100 Hz refresh rates[1] for smooth, seamless video. Enhance your focus with built-in HP Eye Ease that reduces blue light to keep eyes fresh, and four-way ergonomic adjustability to customize your comfort.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics[3] with 100% sustainably sourced packaging[4], plus 90% recycled aluminum in the stand.
Warranty: HP three-year limited warranty
Long product name HP Series 7 Pro 23.8 inch FHD Monitor - 724pf :
The long product name of HP Series 7 Pro 23.8 inch FHD Monitor - 724pf. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 7 Pro 23.8 inch FHD Monitor - 724pf
More>>>
HP Series 7 Pro 23.8 inch FHD Monitor - 724pf:
The official description of HP Series 7 Pro 23.8 inch FHD Monitor - 724pf as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Visually impactful
Capture your vision better than you ever imagined with the HP Series 7 Pro 23.8" FHD Monitor. Trust what you see on screen with superb color accuracy right out of the box, a smooth 100 Hz refresh rate, and enhanced 1500:1 color contrast.[1] Do it all with the ultra-thin 4-sided micro-edge frame and built-in ergonomics.

Short summary description HP Series 7 Pro 23.8 inch FHD Monitor - 724pf:
This short summary of the HP Series 7 Pro 23.8 inch FHD Monitor - 724pf data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 23.8 inch FHD Monitor - 724pf, 538.4 mm, 195 mm, 489.3 mm, 625 mm, 373 mm, 142 mm

Long summary description HP Series 7 Pro 23.8 inch FHD Monitor - 724pf:
This is an auto-generated long summary of HP Series 7 Pro 23.8 inch FHD Monitor - 724pf based on the first three specs of the first five spec groups.

HP Series 7 Pro 23.8 inch FHD Monitor - 724pf. Width (with stand): 538.4 mm, Depth (with stand): 195 mm, Height (with stand): 489.3 mm. Package width: 625 mm, Package depth: 373 mm, Package height: 142 mm. Weight: 4.7 kg, Height: 313.7 mm, Width: 538.4 mm

Trust what you see

See your work take on a whole new dimension on a large, smooth screen with vibrant, accurate colors right out of the box. See every detail pop thanks to the deeper shadows and brighter highlights of 1500:1 contrast ratio.[1] Enjoy 99% sRBG and 85% Display P3 color gamuts with factory color calibration for remarkable, real-life color accuracy that stays consistent from screen to screen.

Minimalist design, maximalist function

This beautifully crafted, premium design heightens your work life and highlights your desk space thanks to its razor-thin profile and streamlined connectivity. Enjoy the sleek, 4-sided micro-edge frame and an elegant, ultra-thin design that looks great on any desk. Plus, maximize your productivity by doubling your screens with seamless daisy-chaining.

Comfort at every turn. Swivel. And tilt.

Stay fresh and comfortable with the monitor that helps you get more done throughout your day. Make screentime comfortable with 100 Hz refresh rates[1] for responsive, seamless scrolling and smooth video playback, while you enhance your focus with built-in HP Eye Ease that reduces blue light output while keeping color accuracy true-to-life. Customize your comfort with four-way ergonomic adjustability—complete with a 150 mm height-adjust stand with tilt, swivel and pivot.

100 Hz Refresh Rate

Experience smooth, life-like videos and clear details. [1]

More Contrast

See more detail in color, shadow, and highlights thanks to the enhanced 1500:1 contrast ratio. [1]

99% sRGB & 85% Display P3 Color Gamuts

Trust the colors you see on screen with all the shades and hues of 99% sRGB and 85% Display P3 color gamuts. [1]

Accurate color out of the box

Every HP Series 7 Pro Monitor undergoes strict factory color calibration to ensure that over 400 colors achieve a Delta E of less than 2, making any color difference virtually indistinguishable to the human eye for superb color accuracy. [1]

IPS Panel Technology

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

More Ports. More Flexibility.

More ports means more capabilities. With an HDMI 1.4, 2 DisplayPort™ 1.2 in/out, and 4 additional USB-A ports, you can connect or charge multiple devices like a headset and webcam. [5]

Endless Adjustability

Work effortlessly and comfortably with 4-way adjustability.

Ergonomic Setup Guide

With world-class ergonomic practices at your fingertips, you have the knowledge to fine-tune your display's 4-way adjustability to achieve optimal, all-day comfort thanks to the step-by-step Ergonomic Setup Guide in HP Display Center. [6]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease keeps you comfortable by reducing blue light without impacting color accuracy.

Remote Management Reimagined

Manage deployment, asset tracking and monitor settings remotely. [7]

3-year Limited Warranty

With this monitor, not only do you get image clarity, but also peace of mind, with the standard 3-year limited warranty.

HP Zero BrightDot Guarantee

Even if just a third of a pixel fails or is stuck in one position, HP will replace the entire display.

HP Display Center

Customize your display with easy, intuitive HP Display Center software.

Daisy Chain Multiple Monitors

Display even more with DisplayPort™ 1.2 out by daisy chaining a second monitor for a virtually seamless dual-display setup.

Weight & dimensions
Width (with stand)
538.4 mm
Depth (with stand)
195 mm
Height (with stand)
489.3 mm
Packaging data
Package width
625 mm
Package depth
373 mm
Packaging data
Package height
142 mm
Package weight
7 kg
Other features
Weight
4.7 kg
Height
313.7 mm
Width
538.4 mm
Depth
38.5 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Series 7 Pro 23.8 inch FHD Monitor - 724pf:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[5] AC Power cable, DisplayPort™ cable, and USB-A cable included. All other cables sold separately.
[6] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.