HP logo

HP Mini IP Conference PC with Microsoft Team Rooms

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23379
Info modified on:
30 Oct 2024, 00:28:06
Long product name HP Mini IP Conference PC with Microsoft Team Rooms:

Mini IP Conference PC with Microsoft Team Rooms

HP Mini IP Conference PC with Microsoft Team Rooms:

Empower your teams with rich, immersive collaborative experiences across town and around the world in an instant. Powered by an Intel® Processor[2], the HP Mini IP Conferencing PC with Microsoft Teams Rooms[3] is designed to work with your existing Microsoft Teams Rooms certified audiovisual infrastructure, including touch-control panels the Poly TC10 controller[6], and up to two displays.[4,5]
Empower your teams with rich, immersive collaborative experiences across town and around the world in an instant with the HP Mini IP Conferencing PC with Microsoft Teams Rooms.[3]
Automatic recovery from firmware attacks
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Get PC images right the first time.
Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.
Speed up the basics of IT management
The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Short summary description HP Mini IP Conference PC with Microsoft Team Rooms:

HP Mini IP Conference PC with Microsoft Team Rooms, Multimedia congress terminal, WUXGA, Windows 11 IoT Enterprise, Black

Long summary description HP Mini IP Conference PC with Microsoft Team Rooms:

HP Mini IP Conference PC with Microsoft Team Rooms. Product type: Multimedia congress terminal. HD type: WUXGA. Ethernet LAN, Wi-Fi. Bluetooth. Display diagonal: 25.6 cm (10.1"). Operating system installed: Windows 11 IoT Enterprise. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Mini IP Conference PC with Microsoft Team Rooms A1ZB6AW:
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Microsoft Teams Rooms Basic software is pre-installed, license activation required and includes core meeting experiences for up to 25 devices. A Pro license is sold separately and includes all Basic features plus the enhanced in-room meeting experiences, security and the Microsoft Teams Rooms Managed Services platform. Terms and conditions are subject to change. For more information, please visit Aka.ms/TeamsRoomsLicensing.
[4] An Intel® Core™ i5 or i7 processor is required to support two displays. Touch-control panels and displays sold separately.
[5] Mounting hardware sold separately.
[6] Audio, video, and Poly TC10 touch controller sold separately.
[1] HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
Technical specification disclaimers
Intel vPro® on this product requires a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or Wi-Fi 6E WLAN and TPM 2.0. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost for more information.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All memory slots are customer accessible/upgradeable.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) of disk is reserved for system recovery software.
Only Available on 35W processor.
The HP Mini Conferencing PC with Zoom Rooms does not operate under 6GHz band. The products are compatible with 6GHz and other routers, sold separately, and will operate in 2.4Ghz and 5GHz bands.. The actual throughput depends on network condition and router configuration. 6GHz band support requires Windows 11 IoT.
HP Sure Start is available on select HP PCs and requires Windows 10 and higher.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.