HP logo

HP 480 Comfort Bluetooth Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70313
Info modified on:
30 May 2025, 13:15:36
Short summary description HP 480 Comfort Bluetooth Mouse:

HP 480 Comfort Bluetooth Mouse, Right-hand, Bluetooth, 4000 DPI, Black

Long summary description HP 480 Comfort Bluetooth Mouse:

HP 480 Comfort Bluetooth Mouse. Form factor: Right-hand. Device interface: Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.