HP logo

HP Elite x2 G4 Intel® Core™ i5 i5-8365U Hybrid (2-in-1) Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19733
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Elite x2 G4 Intel® Core™ i5 i5-8365U Hybrid (2-in-1) Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP Elite x2 G4, Intel® Core™ i5, 1.6 GHz, 8 GB, 256 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 G4 Intel® Core™ i5 i5-8365U Hybrid (2-in-1) Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP Elite x2 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.17 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.