HP logo

HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107229
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Jul 2023
Short summary description HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W:

HP X1000, 2.1 channels, 30 W, PC/Laptop, Black, China, 6 W

Long summary description HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W:

HP X1000. Audio output channels: 2.1 channels, RMS rated power: 30 W, Recommended usage: PC/Laptop. Satellite speakers RMS power: 6 W, Satellite speaker impedance: 8 Ω, Satellite speaker dimensions (WxDxH): 85.7 x 151 x 78.8 mm. Subwoofer type: Active subwoofer, Subwoofer impedance: 4 Ω, Subwoofer driver diameter (imperial): 10.2 cm (4"). Power source: AC, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Weight: 2.4 kg

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.