HP logo

HP Rechargable USI Pen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159243
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2022
Short summary description HP Rechargable USI Pen:

HP Rechargable USI Pen, Laptop, HP, Silver, Chromebook, Business, 10 g

Long summary description HP Rechargable USI Pen:

HP Rechargable USI Pen. Device compatibility: Laptop, Brand compatibility: HP, Product colour: Silver. Weight: 10 g, Width: 149.5 mm, Depth: 9.5 mm. Quantity per pack: 1 pc(s), Package width: 215 mm, Package depth: 92 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.