location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8K167E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497776751 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 09:14:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience deep hues and superb color accuracy on an ultrawide WQHD+ IPS Black curved monitor with 98% Display P3 and HDR400.[2]
  • - Make advanced workflows effortless. Get high-resolution video, high-speed data, and up to 100W charging for multiple devices—all through this superfast Thunderbolt™ 4 monitor.[3]
  • - Find all-day comfort—3-way adjustability plus Ergonomic Setup Guide[4] for the optimal monitor position and an ambient light sensor for auto-brightness adjust.
  • - Thoughtfully made with 90% recycled plastic content[5] and 90% recycled aluminum in the stand.
Warranty: HP five-year limited warranty
Long product name HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu :
The long product name of HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu
More>>>
HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu:
The official description of HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for anything worth perfecting
The path to excellence doesn’t cut corners, it curves them. The HP 37.5" WQHD+ Thunderbolt 4 Monitor pushes you above and beyond with dazzling colors on a powerful, ultrawide curved monitor for effortless productivity.

Short summary description HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu:
This short summary of the HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu, 894.4 mm, 266.9 mm, 581 mm, 894.4 mm, 108.4 mm, 396.9 mm

Long summary description HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu:
This is an auto-generated long summary of HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu based on the first three specs of the first five spec groups.

HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu. Width (with stand): 894.4 mm, Depth (with stand): 266.9 mm, Height (with stand): 581 mm. Package width: 1060 mm, Package depth: 226 mm, Package height: 527 mm. Weight: 12.2 kg, Height: 396.9 mm, Width: 894.4 mm

Your vision, exactly as you dream it
Your vision, exactly as you dream it

Treat your creative vision to brilliance straight from the box with factory-calibrated color accuracy on a DreamColor-class display.[1] The panoramic canvas delivers vivid colors and rich contrast thanks to IPS Black, HDR400, 98% Display P3, and more.[2]

Productivity beyond measure
Productivity beyond measure

Elevate your work with uninterrupted performance. This superfast Thunderbolt™ 4 monitor delivers high-resolution video, high-speed data, and up to 100W charging for multiple devices.[3] Enjoy the power and versatility to make advanced workflows effortless.

Made to fit you perfectly
Made to fit you perfectly

For all-day comfort, settle into your workflow by finding your screen’s perfect position with three-way adjustability and Ergonomic Setup Guide.[4] Help your eyes stay fresh, day or night, with the ambient light sensor that automatically adjusts the monitor’s brightness.

Poly Studio Audio with DTS® Virtual:X™

Immerse yourself in the rich dynamic sound that 4 Poly Studio audio speakers can bring—perfect for meetings, music, and more. With DTS® Virtual:X™ technology, sound appears to emerge from all around you, providing an immersive experience in any room.

Ultrawide WQHD+ Display

Boost your productivity with ultrawide 37.5" curved monitor with 3840 x 1600 WQHD+ resolution — see all your projects in vivid detail on one expansive screen.

IPS Black Technology

View brilliant visuals from any angle with deeper colors, darker shadows, and brighter highlights with IPS Black. Enjoy a stunning 2,000:1 contrast ratio — twice that of a traditional IPS — and ultra-wide viewing angles. [2]

HDR and Wide Color Gamut

Replicate reality on your screen with 98% Display P3, 100% sRGB and VESA DisplayHDR™ 400 for a wide range of vibrant colors and deeper hues that represent colors as they are in the real world. [2]

HP User Color Recalibration

For professionals who demand exact, consistent, and top-quality color for their monitor, this feature allows users to recalibrate their displays to maintain professional-grade color accuracy throughout the life of the monitor. [7]

Thunderbolt™ 4 Technology

Multitask as a pro with a superfast Thunderbolt™ 4 monitor to deliver video and data at speeds up to 40Gpbs while charging devices up to 100W with a single cable for a seamless work setup. [3]

Smart KVM and PbP

Boost your productivity with Smart KVM switch that seamlessly detects and switches between two different computers, so you can multi-task with just one keyboard and mouse. Plus, see both devices side-by-side on screen with Picture-by-picture. [8]

HP Device Bridge 2.0

Simplify multitasking with controlled file sharing at the press of a button. Control two devices: copy/paste files, and switch views seamlessly with one keyboard and mouse. [9]

More Ports. More Flexibility

More ports mean more capabilities. With Thunderbolt™ 4, full-function USB-C®, HDMI 2.0, DisplayPort™ 1.4 In and Out, RJ-45, 1 USB-C® 3.2 Gen 2, and 5 USB-A 3.2 Gen 2 ports, you can daisy-chain multiple monitors and connect a mouse, keyboard and more. [10]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Sleek and functional design

Add an aesthetic appeal to your workspace with a sleek 3-sided micro-edge bezel and adjustable stand that seamlessly blends form and function. The fresh, light silver color and smooth, seamless back is a perfect match for any home or office setting.

HP Display Center

Customize your monitor with the intuitive HP Display Center that lets you tailor your settings, partition screens, and more — all through the host PC. Plus, learn how to find your perfect posture with help from the included HP Ergonomic Setup Guide. [11]

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy with a stable ethernet connection enabled by RJ-45. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off. [12]

Peace of Mind

Enjoy peace of mind with a 3-year limited warranty and HP Zero Bright Dot Guarantee. For all HP Series 7 Pro monitors, even if one subpixel fails, HP will replace the entire monitor, no questions asked. [13]

Superb Color Accuracy

For color-critical projects, trust this Pantone-validated™ display with superb color accuracy, achieved by strict factory color calibration that ensures over 300 colors achieve a Delta E < 2, making any color difference virtually indistinguishable.

Power
European Product Registry for Energy Labelling (EPREL) code
1900717
Weight & dimensions
Width (with stand)
894.4 mm
Depth (with stand)
266.9 mm
Height (with stand)
581 mm
Width (without stand)
894.4 mm
Depth (without stand)
108.4 mm
Height (without stand)
396.9 mm
Packaging data
Package width
1060 mm
Package depth
226 mm
Package height
527 mm
Package weight
18.9 kg
Other features
Weight
12.2 kg
Height
396.9 mm
Width
894.4 mm
Depth
108.4 mm
Brand-specific features
HP GTIN (EAN/UPC)
197497776751
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu:
Disclaimer

[1] A DreamColor-class display is defined by 1) Factory calibrated color accuracy with Delta E < 2 for each measured color, 2) 10-bit color (either True 10-bit or 8bit +FRC) , and 3) a color gamut of 98% Display P3 or greater.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[3] For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[4] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] Requires external colorimeter or spectrometer via USB-C® and HP Display Center. Host PC requires Windows 10 or higher or MacOS 12 or higher. HP Display Center for Windows is available on the Microsoft store. For Windows and MacOS, it's available on support.hp.com.
[8] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[9] HP Device Bridge 2.0 works with two computers and is compatible with Windows 10 and higher and MacOS 10.14 and higher platforms.
[10] Comes with AC power cord, DisplayPort™ 1.4 cable; HDMI 2.0 cable; USB Type-A to C cable; and Thunderbolt™ 4 cable.
[11] Host PC requires Windows 10 or higher. HP Display Center is available for download on the Microsoft store for Windows or support.hp.com for Windows and MacOS.
[12] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
[13] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 × 1600 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB-C (DisplayPort™ alt mode), Thunderbolt™. The video card of the connected PC must be capable of supporting 3840 × 1600 at 60 Hz and include 1 HDMI or 1 DisplayPort™ outputs to drive the monitor at the Preferred Mode.
Number of colors through A-FRC technology.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.