HP logo

HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu PVC Free

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24630
Info modified on:
22 Jul 2025, 05:47:25
Short summary description HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu PVC Free:

HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu PVC Free, 95.2 cm (37.5"), 3840 x 1600 pixels, Wide Quad HD+, LCD, 5 ms

Long summary description HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu PVC Free:

HP Series 7 Pro 37.5 inch WQHD+ Thunderbolt 4 Monitor - 738pu PVC Free. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: Wide Quad HD+, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.