Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332489
Info modified on:
23 May 2025, 17:53:40
End of life date:
31 Mar 2025
Short summary description HP Pro Pen G1:

HP Pro Pen G1, Laptop, HP, Black, HP Probook x360 11 G5, AAAA, Business

Long summary description HP Pro Pen G1:

HP Pro Pen G1. Device compatibility: Laptop, Brand compatibility: HP, Product colour: Black. Weight: 10.7 g, Width: 9.5 mm, Depth: 140 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.