HP logo

HP X27i computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217201
Info modified on:
30 Dec 2024, 17:23:57
End of life date:
31 Jul 2021
Short summary description HP X27i computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP X27i, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description HP X27i computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP X27i. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.