HP logo

HP OMEN by HP Obelisk 875-0720nd AMD Ryzen™ 7 3700X 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65121
Info modified on:
11 Nov 2024, 16:49:55
Short summary description HP OMEN by HP Obelisk 875-0720nd AMD Ryzen™ 7 3700X 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-0720nd, 3.6 GHz, AMD Ryzen™ 7, 3700X, 32 GB, 1.51 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-0720nd AMD Ryzen™ 7 3700X 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

HP OMEN by HP Obelisk 875-0720nd. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.