location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-1010na PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8F955EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786350498 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2024 08:19:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2024
Product end of life date
Bullet Points HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 7700 (up to 5.3 GHz max boost clock, 32 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3070 (8 GB GDDR6 dedicated) with LHR
  • - 16 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black :
The long product name of HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 40L Desktop GT21-1010na PC, Windows 11 Home, AMD Ryzen™ 7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3070
More>>>
HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black:
The official description of HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate your game to new heights
The OMEN by HP 40L Gaming Desktop is the ultimate companion on your gaming journey. Powered by the latest AMD Processor[1] and advanced graphics, the OMEN Desktop has a superior cooling system that prevents overheating. Designed for easy tool-less upgradeability, the OMEN Desktop will give you the top-tier performance to meet your gaming needs.

Short summary description HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black:
This short summary of the HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN GT21-1010na PC, AMD Ryzen™ 7, 7700, 16 GB, DDR5-SDRAM, 1 TB, Windows 11 Home

Long summary description HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black:
This is an auto-generated long summary of HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black based on the first three specs of the first five spec groups.

HP OMEN GT21-1010na PC. Processor family: AMD Ryzen™ 7, Processor model: 7700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home. Power supply: 600 W. Chassis type: Tower. Product type: PC. Weight: 18.7 kg. Product colour: Black

Stay cool under pressure
Stay cool under pressure

All-around strategic placed fans prevent overheating even when your game heats up.

Tool-less design
Tool-less design

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

1 TB Solid-State Drive

Without the moving parts of a standard hard drive, solid-state drives are more efficient, reliable, and fast. Boot up in seconds, transfer files without waiting hours, and enjoy a snappier experience every time you use your PC.

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

AMD Ryzen™ 7000 Series Processors

Welcome to the new era of performance. AMD Ryzen 7000 Series ushers in the speed of “Zen 4” for gamers and creators with the power to tackle any game or workflow. An advanced processor for everyone that extends AMD performance to power your PC. [3]

The Ultimate Play

The GeForce RTX™ 3070 is powered by Ampere—NVIDIA’s 2nd gen RTX architecture for power you need to rip through the most demanding games. [4]

DTS: X® Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible. [5]

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [6]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [8]

OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.

Enjoy 1-month of high-quality games

Enjoy 1-month of unlimited access to over 100 high quality PC games. With games added all the time, you’ll always have something new to play. [9]

OMEN Light Studio

Control RGB lighting effects for all your connected and supported devices through one app. OMEN Light Studio makes it easy to personalize lighting options using a variety of effects like ambient, wave, interactive and more.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [2]

USB Type-C® 10Gbps signaling rate only
USB Type-C® 10Gbps signaling rate only

Plug in your external storage with this USB-C™ port, featuring 10Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [7]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor generation
AMD Ryzen 7 7th Gen
Processor model *
7700
Processor cores
8
Processor threads
16
Processor boost frequency
5.3 GHz
Performance cores
4.5
Efficient-core Max Turbo Frequency
5.4 GHz
Performance-core boost frequency
32 GHz
Processor cache
32 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
5200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
MediaTek
WLAN controller model
RZ616
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
3
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Colour name
Black, glass side panel, dark chrome logo
Volume
40 L
Placement supported
Vertical
Product colour *
Black
RGB memory lighting
Yes
Introduction year
2023
Performance
Market positioning
Gaming
Motherboard chipset
AMD B650
Motherboard form factor
micro ATX
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Pre-installed software
ExpressVPN (30 day free trial); LastPass Premium (30 day free trial), 1 month trial for new Microsoft 365 customers, McAfee Online Protection 30-day trial; Xbox Game Pass 1-month free trial
Trial software
25 GB Dropbox storage for 12 months
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP Security tools
Chassis side cover lock
HP Software provided
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
196786350498
HP segment
Home
Power
Power supply *
600 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
467 mm
Weight *
18.7 kg
Package width
592 mm
Package depth
328 mm
Package height
582 mm
Package weight
19.3 kg
Packaging content
Display included *
No
Disclaimer HP OMEN GT21-1010na PC AMD Ryzen™ 7 7700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD's numbering is not a measurement of clock speed.
[4] ©2024 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[5] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[6] Actual throughput may vary.
[7] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[8] Percentage of water-based paint varies by product.
[9] 1 month trial offer for $1.00 - Promotional offers may be for new members only and/or not be valid for all members and are only available for a limited time. Offers not valid in Russia and Turkey; other geographic restrictions may apply. Credit card and Xbox account required. After promotional period, subscription automatically continues at the then-current regular price (subject to change), unless cancelled, plus applicable taxes. To stop being charged, cancel your subscription or turn off recurring billing in your Microsoft account (account.microsoft.com/services) or on your Xbox console, before the next billing date. For more details, see https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Purchase of Xbox Game Pass Ultimate automatically upgrades your existing Xbox Live Gold, Xbox Game Pass (PC or Console), and/or EA Play membership(s) to Xbox Game Pass Ultimate at a conversion ratio each based on days remaining. Learn how this works at www.xbox.com/gamepass. See Microsoft https://www.xbox.com/en-US/legal/subscription-terms for more details.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi 6E is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Reverting to LastPass basic after 30 days.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Must activate within 180 days of Windows activation.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of water based paint varies by product.
Xbox Game Pass sold separately. Credit card required. Unless you cancel, you will be charged the then-current regular membership rate when the promotional period ends. Terms, exclusions, and streaming limits apply. Xbox Cloud Gaming (Beta): select devices and regions. After term, active membership required to play games and online multiplayer. Game catalog varies over time, region, and by device. DLC sold separately; if a game is removed from catalog or your membership ends, you will need to purchase the game separately to use your DLC. If you’re already an Xbox Live Gold and/or Game Pass for Console/PC member, any days remaining in your membership(s) will be converted to Ultimate using a conversion ratio. Future code redemptions also subject to conversion ratio. All conversions to Ultimate are final. Details and system requirements at www.xbox.com/gamepass. Offer valid in all Xbox Game Pass markets excluding Russia. Digital Direct: Your digital content will be delivered directly to your device during set-up; no codes required.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.