location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Slice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8EN95AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441170306 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business PC Black
  • - Intel® Core™ i7 i7-7700T 2.9 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 IoT Enterprise LTSB 64-bit
Long product name HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black :
The long product name of HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Slice G2 - Audio Ready with Microsoft Teams Rooms
More>>>
HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black:
The official description of HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How conferencing should be
Designed for rooms of all sizes with 3rd party AV accessories, the HP Elite Slice G2 - Audio Ready with Microsoft Teams Rooms[2] is our most versatile Microsoft Teams Rooms system. Simplify meetings and seamlessly connect[3] with the Center of Room Control and mount with an optional HP VESA Plate.[4]

Short summary description HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black:
This short summary of the HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Slice G2, 2.9 GHz, Intel® Core™ i7, i7-7700T, 16 GB, 128 GB, Windows 10 IoT Enterprise LTSB

Long summary description HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black:
This is an auto-generated long summary of HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black based on the first three specs of the first five spec groups.

HP Elite Slice G2. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 IoT Enterprise LTSB, Operating system architecture: 64-bit. Chassis type: USFF. Product type: PC. Weight: 1.04 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700T
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
L3
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Desktop series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.9 GHz
Tjunction
80 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 8260
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
Ports & interfaces
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
USFF
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel® Q170
Product type *
PC
Software
Operating system installed *
Windows 10 IoT Enterprise LTSB
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR339
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97122
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Software provided
Absolute Persistence module; HP Noise Cancellation Software; HP Notifications; HP Velocity; HP Wireless Wakeup; HP Connection Optimizer; Microsoft Skype Room System
HP segment
Business
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
165 mm
Height *
35.5 mm
Weight *
1.04 kg
Package width
305 mm
Package depth
599 mm
Package height
215 mm
Package weight
7.6 kg
Other features
Windows keys
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-12 04:43:33
Uk has collected 2 expert reviews for HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2020-05-30 08:23:29
Sign up for our daily newsletterImage 1 of 8Many organisations are using the fact machines are becoming smaller and faster as a good excuse to modernise their workplaces, junking their old, bulky desktop machines in favour of sleek, new devices that c...
Good Tiny, Modules add great business functionality...
Bad Expensive, Relatively limited number of modules, Middling performance...
Bottom line The HP Elite Slice may not be the smallest, fastest or cheapest machine around, but it's an accomplished enough all-rounder that it makes a great device for businesses looking to move to agile working - especially given the smart modular functionality...
80%
Disclaimer HP Elite Slice G2 Intel® Core™ i7 i7-7700T 16 GB DDR4-SDRAM 128 GB SSD Windows 10 IoT Enterprise LTSB USFF PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] Audio equipment or speakers are required and sold separately. [3] Internet connection required and sold separately. [4] Sold separately. Mounting hardware sold separately.