location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Type-C Extension Cable Kit (5M)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type-C Extension Cable Kit (5M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9JH45AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721652867 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 11:50:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB Type-C Extension Cable Kit (5M)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - USB C Male
  • - USB C Male
  • - Black
  • - 1 pc(s)
Warranty: One-year limited hardware warranty
Long product name HP USB Type-C Extension Cable Kit (5M) :
The long product name of HP USB Type-C Extension Cable Kit (5M). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C Extension Cable Kit (5M)
More>>>
HP USB Type-C Extension Cable Kit (5M):
The official description of HP USB Type-C Extension Cable Kit (5M) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify the control of your HP Elite Slice Audio Ready with our flexible, 5-meter (16.4 ft.) USB Type-C® cable, durably designed to support placement in small, medium, and large conferencing spaces. Quick installation allows you to easily configure your meeting rooms.

Short summary description HP USB Type-C Extension Cable Kit (5M):
This short summary of the HP USB Type-C Extension Cable Kit (5M) data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Type-C Extension Cable Kit (5M), 5 m, USB C, USB C, Black

Long summary description HP USB Type-C Extension Cable Kit (5M):
This is an auto-generated long summary of HP USB Type-C Extension Cable Kit (5M) based on the first three specs of the first five spec groups.

HP USB Type-C Extension Cable Kit (5M). Cable length: 5 m. Connector 1: USB C, Connector 2: USB C, Product colour: Black

Features
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Weight & dimensions
Cable length *
5 m
Weight
240 g
Packaging data
Package width
232 mm
Package depth
288 mm
Package height
36 mm
Package weight
370 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United Arab Emirates 2 distributor(s)
United States 2 distributor(s)